Vishay Intertechnology, Inc. MF,1/8W,74.1K ,.1%,50PPM,S/.001%,BULK RNC55H7412BSB14

Description
MF,1/8W,74.1K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,74.1K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,74.1K ,.1%,50PPM,S/.001%,BULK - RNC55H7412BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,74.1K ,.1%,50PPM,S/.001%,BULK
RNC55H7412BSB14
MF,1/8W,74.1K ,.1%,50PPM,S/.001%,BULK RNC55H7412BSB14
MF,1/8W,74.1K ,.1%,50PPM,S/.001%,B ULK

MF,1/8W,74.1K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H7412BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7412BSB14-ND
Through Hole Resistors RNC55H7412BSB14-ND
74.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

74.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7412BSB14 RNC55H7412BSB14-ND
Product Name MF,1/8W,74.1K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details