Vishay Intertechnology, Inc. Through Hole Resistors RNC55H7381FSB14

Description
7.38 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.38 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7381FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7381FSB14-ND
Through Hole Resistors RNC55H7381FSB14-ND
7.38 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.38 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.38K OHM 1/8W 1% AXIAL - RNC55H7381FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.38K OHM 1/8W 1% AXIAL
RNC55H7381FSB14
RES 7.38K OHM 1/8W 1% AXIAL RNC55H7381FSB14
RES 7.38Kohm 1/8W 1% AXIAL

RES 7.38Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H7381FSB14-ND RNC55H7381FSB14
Product Name Through Hole Resistors RES 7.38K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details