Vishay Intertechnology, Inc. Through Hole Resistors RNC55H7332BSRE6

Description
73.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
73.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7332BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7332BSRE6-ND
Through Hole Resistors RNC55H7332BSRE6-ND
73.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 73.3K OHM 1/8W .1% AXIAL - RNC55H7332BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.3K OHM 1/8W .1% AXIAL
RNC55H7332BSRE6
RES 73.3K OHM 1/8W .1% AXIAL RNC55H7332BSRE6
RES 73.3Kohm 1/8W .1% AXIAL

RES 73.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7332BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7332BSRE6
Through Hole Resistors RNC55H7332BSRE6
RES 73.3K OHM 1/8W .1% AXIAL

RES 73.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7332BSRE6-ND RNC55H7332BSRE6 RNC55H7332BSRE6
Product Name Through Hole Resistors RES 73.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details