Vishay Intertechnology, Inc. RES 73.3K OHM 1/8W .1% AXIAL RNC55H7332BSB14

Description
RES 73.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.3K OHM 1/8W .1% AXIAL - RNC55H7332BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.3K OHM 1/8W .1% AXIAL
RNC55H7332BSB14
RES 73.3K OHM 1/8W .1% AXIAL RNC55H7332BSB14
RES 73.3Kohm 1/8W .1% AXIAL

RES 73.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7332BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7332BSB14-ND
Through Hole Resistors RNC55H7332BSB14-ND
73.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H7332BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7332BSB14
Through Hole Resistors RNC55H7332BSB14
RES 73.3K OHM 1/8W .1% AXIAL

RES 73.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7332BSB14 RNC55H7332BSB14-ND RNC55H7332BSB14
Product Name RES 73.3K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 73300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details