Vishay Intertechnology, Inc. RES 7.32K OHM 1/8W 1% AXIAL RNC55H7321FSRSL

Description
RES 7.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/8W 1% AXIAL - RNC55H7321FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/8W 1% AXIAL
RNC55H7321FSRSL
RES 7.32K OHM 1/8W 1% AXIAL RNC55H7321FSRSL
RES 7.32Kohm 1/8W 1% AXIAL

RES 7.32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7321FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7321FSRSL-ND
Through Hole Resistors RNC55H7321FSRSL-ND
7.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H7321FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7321FSRSL
Through Hole Resistors RNC55H7321FSRSL
RES 7.32K OHM 1/8W 1% AXIAL

RES 7.32K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7321FSRSL RNC55H7321FSRSL-ND RNC55H7321FSRSL
Product Name RES 7.32K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers