Vishay Intertechnology, Inc. Through Hole Resistors RNC55H7320FSBSL

Description
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7320FSBSL-ND
Through Hole Resistors RNC55H7320FSBSL-ND
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 732 OHM 1/8W 1% AXIAL - RNC55H7320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W 1% AXIAL
RNC55H7320FSBSL
RES 732 OHM 1/8W 1% AXIAL RNC55H7320FSBSL
RES 732ohm 1/8W 1% AXIAL

RES 732ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7320FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7320FSBSL
Through Hole Resistors RNC55H7320FSBSL
RES 732 OHM 1/8W 1% AXIAL

RES 732 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7320FSBSL-ND RNC55H7320FSBSL RNC55H7320FSBSL
Product Name Through Hole Resistors RES 732 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details