Vishay Intertechnology, Inc. RES 732 OHM 1/8W .5% AXIAL RNC55H7320DSB14

Description
RES 732ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/8W .5% AXIAL - RNC55H7320DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W .5% AXIAL
RNC55H7320DSB14
RES 732 OHM 1/8W .5% AXIAL RNC55H7320DSB14
RES 732ohm 1/8W .5% AXIAL

RES 732ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7320DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7320DSB14-ND
Through Hole Resistors RNC55H7320DSB14-ND
732 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7320DSB14 RNC55H7320DSB14-ND
Product Name RES 732 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details