Vishay Intertechnology, Inc. Through Hole Resistors RNC55H7241FSB14

Description
7.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7241FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7241FSB14-ND
Through Hole Resistors RNC55H7241FSB14-ND
7.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.24K OHM 1/8W 1% AXIAL - RNC55H7241FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.24K OHM 1/8W 1% AXIAL
RNC55H7241FSB14
RES 7.24K OHM 1/8W 1% AXIAL RNC55H7241FSB14
RES 7.24Kohm 1/8W 1% AXIAL

RES 7.24Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H7241FSB14-ND RNC55H7241FSB14
Product Name Through Hole Resistors RES 7.24K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details