The RNC55H7202BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 72 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±0.1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in applications requiring high reliability. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, making them suitable for soldering and welding per military standards. The product also undergoes extensive testing and screening to verify its reliability, making it suitable for critical applications.
72 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 72Kohm 1/8W .1% AXIAL
RES 72K OHM 1/8W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H7202BSB14-ND | RNC55H7202BSB14 | RNC55H7202BSB14 |
| Product Name | Through Hole Resistors | RES 72K OHM 1/8W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |