Vishay Intertechnology, Inc. RES 7.2K OHM 1/8W 1% AXIAL RNC55H7201FSB14

Description
RES 7.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.2K OHM 1/8W 1% AXIAL - RNC55H7201FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.2K OHM 1/8W 1% AXIAL
RNC55H7201FSB14
RES 7.2K OHM 1/8W 1% AXIAL RNC55H7201FSB14
RES 7.2Kohm 1/8W 1% AXIAL

RES 7.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7201FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7201FSB14-ND
Through Hole Resistors RNC55H7201FSB14-ND
7.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7201FSB14 RNC55H7201FSB14-ND
Product Name RES 7.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details