Vishay Precision Group RES 71.5 OHM 1/8W 1% AXIAL RNC55H71R5FSR36

Description
RES 71.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/8W 1% AXIAL - RNC55H71R5FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/8W 1% AXIAL
RNC55H71R5FSR36
RES 71.5 OHM 1/8W 1% AXIAL RNC55H71R5FSR36
RES 71.5ohm 1/8W 1% AXIAL

RES 71.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H71R5FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H71R5FSR36-ND
Through Hole Resistors RNC55H71R5FSR36-ND
71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8683
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8683
Resistor,Metal Film,71.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,71.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H71R5FSR36 RNC55H71R5FSR36-ND 07M8683
Product Name RES 71.5 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers