Vishay Intertechnology, Inc. Through Hole Resistors RNC55H7153FSBSL

Description
715 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
715 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7153FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7153FSBSL-ND
Through Hole Resistors RNC55H7153FSBSL-ND
715 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 715K OHM 1/8W 1% AXIAL - RNC55H7153FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/8W 1% AXIAL
RNC55H7153FSBSL
RES 715K OHM 1/8W 1% AXIAL RNC55H7153FSBSL
RES 715Kohm 1/8W 1% AXIAL

RES 715Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H7153FSBSL-ND RNC55H7153FSBSL
Product Name Through Hole Resistors RES 715K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details