Vishay Intertechnology, Inc. Through Hole Resistors RNC55H7150FSBSL

Description
715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7150FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7150FSBSL-ND
Through Hole Resistors RNC55H7150FSBSL-ND
715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 715 OHM 1/8W 1% AXIAL - RNC55H7150FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W 1% AXIAL
RNC55H7150FSBSL
RES 715 OHM 1/8W 1% AXIAL RNC55H7150FSBSL
RES 715ohm 1/8W 1% AXIAL

RES 715ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7150FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7150FSBSL
Through Hole Resistors RNC55H7150FSBSL
RES 715 OHM 1/8W 1% AXIAL

RES 715 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7150FSBSL-ND RNC55H7150FSBSL RNC55H7150FSBSL
Product Name Through Hole Resistors RES 715 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details