Vishay Precision Group Through Hole Resistors RNC55H7150DSRE6

Description
715 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
715 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7150DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7150DSRE6-ND
Through Hole Resistors RNC55H7150DSRE6-ND
715 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 715 OHM 1/8W .5% AXIAL - RNC55H7150DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W .5% AXIAL
RNC55H7150DSRE6
RES 715 OHM 1/8W .5% AXIAL RNC55H7150DSRE6
RES 715ohm 1/8W .5% AXIAL

RES 715ohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,715Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M8686 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,715Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M8686
Res,metal Film,715Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M8686
RES,Metal Film,715Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC

RES,Metal Film,715Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H7150DSRE6-ND RNC55H7150DSRE6 07M8686
Product Name Through Hole Resistors RES 715 OHM 1/8W .5% AXIAL Res,metal Film,715Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers