Vishay Intertechnology, Inc. RES 715 OHM 1/8W .5% AXIAL RNC55H7150DRB14

Description
RES 715ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W .5% AXIAL - RNC55H7150DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W .5% AXIAL
RNC55H7150DRB14
RES 715 OHM 1/8W .5% AXIAL RNC55H7150DRB14
RES 715ohm 1/8W .5% AXIAL

RES 715ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7150DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7150DRB14-ND
Through Hole Resistors RNC55H7150DRB14-ND
715 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7150DRB14 RNC55H7150DRB14-ND
Product Name RES 715 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers