Vishay Intertechnology, Inc. RES 7.06K OHM 1/8W .1% AXIAL RNC55H7061BSRSL

Description
RES 7.06Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.06Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/8W .1% AXIAL - RNC55H7061BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/8W .1% AXIAL
RNC55H7061BSRSL
RES 7.06K OHM 1/8W .1% AXIAL RNC55H7061BSRSL
RES 7.06Kohm 1/8W .1% AXIAL

RES 7.06Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7061BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7061BSRSL-ND
Through Hole Resistors RNC55H7061BSRSL-ND
7.06 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.06 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7061BSRSL RNC55H7061BSRSL-ND
Product Name RES 7.06K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers