Vishay Intertechnology, Inc. MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/R RNC55H6651FSRE6

Description
MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/R - RNC55H6651FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/R
RNC55H6651FSRE6
MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/R RNC55H6651FSRE6
MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H6651FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6651FSRE6-ND
Through Hole Resistors RNC55H6651FSRE6-ND
6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6651FSRE6 RNC55H6651FSRE6-ND
Product Name MF,1/8W,6.65K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details