Vishay Intertechnology, Inc. RES 6.65K OHM 1/8W 1% AXIAL RNC55H6651FRBSL

Description
RES 6.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/8W 1% AXIAL - RNC55H6651FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/8W 1% AXIAL
RNC55H6651FRBSL
RES 6.65K OHM 1/8W 1% AXIAL RNC55H6651FRBSL
RES 6.65Kohm 1/8W 1% AXIAL

RES 6.65Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6651FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6651FRBSL-ND
Through Hole Resistors RNC55H6651FRBSL-ND
6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6651FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6651FRBSL
Through Hole Resistors RNC55H6651FRBSL
RES 6.65K OHM 1/8W 1% AXIAL

RES 6.65K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6651FRBSL RNC55H6651FRBSL-ND RNC55H6651FRBSL
Product Name RES 6.65K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details