Vishay Intertechnology, Inc. RES 665 OHM 1/8W 1% AXIAL RNC55H6650FSBSL

Description
RES 665ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/8W 1% AXIAL - RNC55H6650FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/8W 1% AXIAL
RNC55H6650FSBSL
RES 665 OHM 1/8W 1% AXIAL RNC55H6650FSBSL
RES 665ohm 1/8W 1% AXIAL

RES 665ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6650FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6650FSBSL-ND
Through Hole Resistors RNC55H6650FSBSL-ND
665 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6650FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6650FSBSL
Through Hole Resistors RNC55H6650FSBSL
RES 665 OHM 1/8W 1% AXIAL

RES 665 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6650FSBSL RNC55H6650FSBSL-ND RNC55H6650FSBSL
Product Name RES 665 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details