Vishay Intertechnology, Inc. RES 665 OHM 1/8W .1% AXIAL RNC55H6650BSBSL

Description
RES 665ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/8W .1% AXIAL - RNC55H6650BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/8W .1% AXIAL
RNC55H6650BSBSL
RES 665 OHM 1/8W .1% AXIAL RNC55H6650BSBSL
RES 665ohm 1/8W .1% AXIAL

RES 665ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6650BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6650BSBSL-ND
Through Hole Resistors RNC55H6650BSBSL-ND
665 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6650BSBSL RNC55H6650BSBSL-ND
Product Name RES 665 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details