Vishay Intertechnology, Inc. RES 6.6K OHM 1/8W 1% AXIAL RNC55H6601FSB14

Description
RES 6.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.6K OHM 1/8W 1% AXIAL - RNC55H6601FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.6K OHM 1/8W 1% AXIAL
RNC55H6601FSB14
RES 6.6K OHM 1/8W 1% AXIAL RNC55H6601FSB14
RES 6.6Kohm 1/8W 1% AXIAL

RES 6.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6601FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6601FSB14-ND
Through Hole Resistors RNC55H6601FSB14-ND
6.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6601FSB14 RNC55H6601FSB14-ND
Product Name RES 6.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers