Vishay Intertechnology, Inc. RES 657K OHM 1/8W .1% AXIAL RNC55H6573BSRSL

Description
RES 657Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 657Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 657K OHM 1/8W .1% AXIAL - RNC55H6573BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 657K OHM 1/8W .1% AXIAL
RNC55H6573BSRSL
RES 657K OHM 1/8W .1% AXIAL RNC55H6573BSRSL
RES 657Kohm 1/8W .1% AXIAL

RES 657Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6573BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6573BSRSL-ND
Through Hole Resistors RNC55H6573BSRSL-ND
657 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

657 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6573BSRSL RNC55H6573BSRSL-ND
Product Name RES 657K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 657000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details