Vishay Intertechnology, Inc. RES 6.55K OHM 1/8W 1% AXIAL RNC55H6551FSB14

Description
RES 6.55Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.55Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.55K OHM 1/8W 1% AXIAL - RNC55H6551FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.55K OHM 1/8W 1% AXIAL
RNC55H6551FSB14
RES 6.55K OHM 1/8W 1% AXIAL RNC55H6551FSB14
RES 6.55Kohm 1/8W 1% AXIAL

RES 6.55Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6551FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6551FSB14-ND
Through Hole Resistors RNC55H6551FSB14-ND
6.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6551FSB14 RNC55H6551FSB14-ND
Product Name RES 6.55K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details