Vishay Intertechnology, Inc. RES 64.9 OHM 1/8W .5% AXIAL RNC55H64R9DSB14

Description
RES 64.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/8W .5% AXIAL - RNC55H64R9DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/8W .5% AXIAL
RNC55H64R9DSB14
RES 64.9 OHM 1/8W .5% AXIAL RNC55H64R9DSB14
RES 64.9ohm 1/8W .5% AXIAL

RES 64.9ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H64R9DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H64R9DSB14-ND
Through Hole Resistors RNC55H64R9DSB14-ND
64.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H64R9DSB14 RNC55H64R9DSB14-ND
Product Name RES 64.9 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1445517 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details