Vishay Precision Group MF,1/8W,64.9,.1%,50PPM,S/.001%,BULK RNC55H64R9BSB14

Description
MF,1/8W,64.9,.1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,64.9,.1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,64.9,.1%,50PPM,S/.001%,BULK - RNC55H64R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,64.9,.1%,50PPM,S/.001%,BULK
RNC55H64R9BSB14
MF,1/8W,64.9,.1%,50PPM,S/.001%,BULK RNC55H64R9BSB14
MF,1/8W,64.9,.1%,50P PM,S/.001%,BULK

MF,1/8W,64.9,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H64R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H64R9BSB14-ND
Through Hole Resistors RNC55H64R9BSB14-ND
64.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8318
Resistor,metal Film,64.9Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8318
Resistor,Metal Film,64.9Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,64.9Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H64R9BSB14 RNC55H64R9BSB14-ND 07M8318
Product Name MF,1/8W,64.9,.1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,64.9Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers