Vishay Intertechnology, Inc. RES 64.2 OHM 1/8W .1% AXIAL RNC55H64R2BRB14

Description
RES 64.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2 OHM 1/8W .1% AXIAL - RNC55H64R2BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2 OHM 1/8W .1% AXIAL
RNC55H64R2BRB14
RES 64.2 OHM 1/8W .1% AXIAL RNC55H64R2BRB14
RES 64.2ohm 1/8W .1% AXIAL

RES 64.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H64R2BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H64R2BRB14-ND
Through Hole Resistors RNC55H64R2BRB14-ND
64.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H64R2BRB14 RNC55H64R2BRB14-ND
Product Name RES 64.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.2 ohms 64.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers