Vishay Intertechnology, Inc. RES 649K OHM 1/8W 1% AXIAL RNC55H6493FSRSL

Description
RES 649Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/8W 1% AXIAL - RNC55H6493FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W 1% AXIAL
RNC55H6493FSRSL
RES 649K OHM 1/8W 1% AXIAL RNC55H6493FSRSL
RES 649Kohm 1/8W 1% AXIAL

RES 649Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6493FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6493FSRSL-ND
Through Hole Resistors RNC55H6493FSRSL-ND
649 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6493FSRSL RNC55H6493FSRSL-ND
Product Name RES 649K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details