Vishay Precision Group RES 649K OHM 1/8W 1% AXIAL RNC55H6493FSR36

Description
RES 649Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/8W 1% AXIAL - RNC55H6493FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W 1% AXIAL
RNC55H6493FSR36
RES 649K OHM 1/8W 1% AXIAL RNC55H6493FSR36
RES 649Kohm 1/8W 1% AXIAL

RES 649Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6493FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6493FSR36-ND
Through Hole Resistors RNC55H6493FSR36-ND
649 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,649Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8397
Resistor,metal Film,649Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8397
Resistor,Metal Film,649KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,649KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H6493FSR36 RNC55H6493FSR36-ND 07M8397
Product Name RES 649K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,649Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details