Vishay Precision Group MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/R RNC55H6492FSRE6

Description
MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/R - RNC55H6492FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/R
RNC55H6492FSRE6
MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/R RNC55H6492FSRE6
MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H6492FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6492FSRE6-ND
Through Hole Resistors RNC55H6492FSRE6-ND
64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8378
Resistor,metal Film,64.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8378
Resistor,Metal Film,64.9KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,64.9KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H6492FSRE6 RNC55H6492FSRE6-ND 07M8378
Product Name MF,1/8W,64.9K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,64.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers