Vishay Intertechnology, Inc. RES 64.9K OHM 1/8W 1% AXIAL RNC55H6492FMBSL

Description
RES 64.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/8W 1% AXIAL - RNC55H6492FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/8W 1% AXIAL
RNC55H6492FMBSL
RES 64.9K OHM 1/8W 1% AXIAL RNC55H6492FMBSL
RES 64.9Kohm 1/8W 1% AXIAL

RES 64.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6492FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6492FMBSL-ND
Through Hole Resistors RNC55H6492FMBSL-ND
64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6492FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6492FMBSL
Through Hole Resistors RNC55H6492FMBSL
RES 64.9K OHM 1/8W 1% AXIAL

RES 64.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6492FMBSL RNC55H6492FMBSL-ND RNC55H6492FMBSL
Product Name RES 64.9K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details