Vishay Intertechnology, Inc. MF,1/8W,6.49K ,1%,50PPM,S/.001%,BULK RNC55H6491FSB14

Description
MF,1/8W,6.49K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,6.49K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,6.49K ,1%,50PPM,S/.001%,BULK - RNC55H6491FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,6.49K ,1%,50PPM,S/.001%,BULK
RNC55H6491FSB14
MF,1/8W,6.49K ,1%,50PPM,S/.001%,BULK RNC55H6491FSB14
MF,1/8W,6.49K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,6.49K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H6491FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6491FSB14-ND
Through Hole Resistors RNC55H6491FSB14-ND
6.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6491FSB14 RNC55H6491FSB14-ND
Product Name MF,1/8W,6.49K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers