Vishay Intertechnology, Inc. RES 6.49K OHM 1/8W .1% AXIAL RNC55H6491BSRE6

Description
RES 6.49Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/8W .1% AXIAL - RNC55H6491BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/8W .1% AXIAL
RNC55H6491BSRE6
RES 6.49K OHM 1/8W .1% AXIAL RNC55H6491BSRE6
RES 6.49Kohm 1/8W .1% AXIAL

RES 6.49Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6491BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6491BSRE6-ND
Through Hole Resistors RNC55H6491BSRE6-ND
6.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6491BSRE6 RNC55H6491BSRE6-ND
Product Name RES 6.49K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details