Vishay Intertechnology, Inc. Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H6422DRRE8

Description
Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H6422DRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H6422DRRE8
Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H6422DRRE8
Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H6422DRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H6422DRRE8TR-ND
Through Hole Resistors 541-RNC55H6422DRRE8TR-ND
64.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6422DRRE8 541-RNC55H6422DRRE8TR-ND
Product Name Res Metal Film 64.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers