Vishay Intertechnology, Inc. RES 64.2K OHM 1/8W .5% AXIAL RNC55H6422DRBSL

Description
RES 64.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 64.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/8W .5% AXIAL - RNC55H6422DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/8W .5% AXIAL
RNC55H6422DRBSL
RES 64.2K OHM 1/8W .5% AXIAL RNC55H6422DRBSL
RES 64.2Kohm 1/8W .5% AXIAL

RES 64.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6422DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6422DRBSL-ND
Through Hole Resistors RNC55H6422DRBSL-ND
64.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6422DRBSL RNC55H6422DRBSL-ND
Product Name RES 64.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details