Vishay Intertechnology, Inc. RES 64.2K OHM 1/8W .1% AXIAL RNC55H6422BSBSL

Description
RES 64.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/8W .1% AXIAL - RNC55H6422BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/8W .1% AXIAL
RNC55H6422BSBSL
RES 64.2K OHM 1/8W .1% AXIAL RNC55H6422BSBSL
RES 64.2Kohm 1/8W .1% AXIAL

RES 64.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6422BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6422BSBSL-ND
Through Hole Resistors RNC55H6422BSBSL-ND
64.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6422BSBSL RNC55H6422BSBSL-ND
Product Name RES 64.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details