Vishay Intertechnology, Inc. RES 6.42K OHM 1/8W .1% AXIAL RNC55H6421BSBSL

Description
RES 6.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.42K OHM 1/8W .1% AXIAL - RNC55H6421BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.42K OHM 1/8W .1% AXIAL
RNC55H6421BSBSL
RES 6.42K OHM 1/8W .1% AXIAL RNC55H6421BSBSL
RES 6.42Kohm 1/8W .1% AXIAL

RES 6.42Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6421BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6421BSBSL-ND
Through Hole Resistors RNC55H6421BSBSL-ND
6.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6421BSBSL RNC55H6421BSBSL-ND
Product Name RES 6.42K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers