Vishay Intertechnology, Inc. RES 63.4 OHM 1/8W 1% AXIAL RNC55H63R4FSRSL

Description
RES 63.4ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 63.4ohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H63R4FSRSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 63.4 ohms with a power rating of 0.125 watts at 70 °C and 0.10 watts at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. This component is characterized by a low noise level of -40 dB and a maximum working voltage of 200 volts. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for enhanced moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. The RNC55H63R4FSRSL is suitable for applications requiring precision and reliability, making it a viable choice for engineers looking for components that adhere to military standards.

Datasheet Summary
Powered by GS/AI

The RNC55H63R4FSRSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 63.4 ohms with a power rating of 0.125 watts at 70 °C and 0.10 watts at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. This component is characterized by a low noise level of -40 dB and a maximum working voltage of 200 volts. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for enhanced moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. The RNC55H63R4FSRSL is suitable for applications requiring precision and reliability, making it a viable choice for engineers looking for components that adhere to military standards.

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/8W 1% AXIAL - RNC55H63R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/8W 1% AXIAL
RNC55H63R4FSRSL
RES 63.4 OHM 1/8W 1% AXIAL RNC55H63R4FSRSL
RES 63.4ohm 1/8W 1% AXIAL

RES 63.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H63R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H63R4FSRSL-ND
Through Hole Resistors RNC55H63R4FSRSL-ND
63.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H63R4FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H63R4FSRSL
Through Hole Resistors RNC55H63R4FSRSL
RES 63.4 OHM 1/8W 1% AXIAL

RES 63.4 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H63R4FSRSL RNC55H63R4FSRSL-ND RNC55H63R4FSRSL
Product Name RES 63.4 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details