Vishay Intertechnology, Inc. RES 63 OHM 1/8W 1% AXIAL RNC55H63R0FSB14

Description
RES 63ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 63ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63 OHM 1/8W 1% AXIAL - RNC55H63R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63 OHM 1/8W 1% AXIAL
RNC55H63R0FSB14
RES 63 OHM 1/8W 1% AXIAL RNC55H63R0FSB14
RES 63ohm 1/8W 1% AXIAL

RES 63ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H63R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H63R0FSB14-ND
Through Hole Resistors RNC55H63R0FSB14-ND
63 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H63R0FSB14 RNC55H63R0FSB14-ND
Product Name RES 63 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63 ohms 63 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details