Vishay Intertechnology, Inc. RES 634K OHM 1/8W 1% AXIAL RNC55H6343FRB14

Description
RES 634Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 634Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1/8W 1% AXIAL - RNC55H6343FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/8W 1% AXIAL
RNC55H6343FRB14
RES 634K OHM 1/8W 1% AXIAL RNC55H6343FRB14
RES 634Kohm 1/8W 1% AXIAL

RES 634Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6343FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6343FRB14-ND
Through Hole Resistors RNC55H6343FRB14-ND
634 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6343FRB14 RNC55H6343FRB14-ND
Product Name RES 634K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers