Vishay Intertechnology, Inc. MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/R RNC55H6341FSRE6

Description
MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/R - RNC55H6341FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/R
RNC55H6341FSRE6
MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/R RNC55H6341FSRE6
MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H6341FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6341FSRE6-ND
Through Hole Resistors RNC55H6341FSRE6-ND
6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6341FSRE6 RNC55H6341FSRE6-ND
Product Name MF,1/8W,6.34K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details