Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6341FSBSL

Description
6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6341FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6341FSBSL-ND
Through Hole Resistors RNC55H6341FSBSL-ND
6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.34K OHM 1/8W 1% AXIAL - RNC55H6341FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/8W 1% AXIAL
RNC55H6341FSBSL
RES 6.34K OHM 1/8W 1% AXIAL RNC55H6341FSBSL
RES 6.34Kohm 1/8W 1% AXIAL

RES 6.34Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6341FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6341FSBSL
Through Hole Resistors RNC55H6341FSBSL
RES 6.34K OHM 1/8W 1% AXIAL

RES 6.34K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6341FSBSL-ND RNC55H6341FSBSL RNC55H6341FSBSL
Product Name Through Hole Resistors RES 6.34K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details