Vishay Intertechnology, Inc. Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H6341DSR36

Description
Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H6341DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H6341DSR36
Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H6341DSR36
Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H6341DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6341DSR36-ND
Through Hole Resistors RNC55H6341DSR36-ND
6.34 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6341DSR36 RNC55H6341DSR36-ND
Product Name Res Metal Film 6.34K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details