Vishay Precision Group MF,1/8W,634 ,1%,50PPM,S/.001%,T/R RNC55H6340FSRE6

Description
MF,1/8W,634 ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,634 ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,634 ,1%,50PPM,S/.001%,T/R - RNC55H6340FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,634 ,1%,50PPM,S/.001%,T/R
RNC55H6340FSRE6
MF,1/8W,634 ,1%,50PPM,S/.001%,T/R RNC55H6340FSRE6
MF,1/8W,634 ,1%,50PPM,S/.001%,T/ R

MF,1/8W,634 ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H6340FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6340FSRE6-ND
Through Hole Resistors RNC55H6340FSRE6-ND
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8266
Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8266
Resistor,Metal Film,634Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,634Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H6340FSRE6 RNC55H6340FSRE6-ND 07M8266
Product Name MF,1/8W,634 ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,634Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details