Vishay Intertechnology, Inc. RES 634 OHM 1/8W .5% AXIAL RNC55H6340DSBSL

Description
RES 634ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/8W .5% AXIAL - RNC55H6340DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/8W .5% AXIAL
RNC55H6340DSBSL
RES 634 OHM 1/8W .5% AXIAL RNC55H6340DSBSL
RES 634ohm 1/8W .5% AXIAL

RES 634ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6340DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6340DSBSL-ND
Through Hole Resistors RNC55H6340DSBSL-ND
634 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6340DSBSL RNC55H6340DSBSL-ND
Product Name RES 634 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details