Vishay Intertechnology, Inc. RES 634 OHM 1/8W .1% AXIAL RNC55H6340BRB14

Description
RES 634ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/8W .1% AXIAL - RNC55H6340BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/8W .1% AXIAL
RNC55H6340BRB14
RES 634 OHM 1/8W .1% AXIAL RNC55H6340BRB14
RES 634ohm 1/8W .1% AXIAL

RES 634ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6340BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6340BRB14-ND
Through Hole Resistors RNC55H6340BRB14-ND
634 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6340BRB14 RNC55H6340BRB14-ND
Product Name RES 634 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers