Vishay Intertechnology, Inc. RES 62.6 OHM 1/8W .5% AXIAL RNC55H62R6DSRSL

Description
RES 62.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 62.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6 OHM 1/8W .5% AXIAL - RNC55H62R6DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6 OHM 1/8W .5% AXIAL
RNC55H62R6DSRSL
RES 62.6 OHM 1/8W .5% AXIAL RNC55H62R6DSRSL
RES 62.6ohm 1/8W .5% AXIAL

RES 62.6ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H62R6DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H62R6DSRSL-ND
Through Hole Resistors RNC55H62R6DSRSL-ND
62.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H62R6DSRSL RNC55H62R6DSRSL-ND
Product Name RES 62.6 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62.6 ohms 62.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details