Vishay Precision Group Erc-55 6.04K 1% T-2 Rnc55H6041Fm Re5 Vishay RNC55H6041FMRE5

Description
ERC-55 6.04K 1% T-2 RNC55H6041FM RE5
Description
ERC-55 6.04K 1% T-2 RNC55H6041FM RE5

Suppliers

Company
Product
Description
Supplier Links
Erc-55 6.04K 1% T-2 Rnc55H6041Fm Re5 Vishay - 05AC6410 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 6.04K 1% T-2 Rnc55H6041Fm Re5 Vishay
05AC6410
Erc-55 6.04K 1% T-2 Rnc55H6041Fm Re5 Vishay 05AC6410
ERC-55 6.04K 1% T-2 RNC55H6041FM RE5

ERC-55 6.04K 1% T-2 RNC55H6041FM RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC6410
Product Name Erc-55 6.04K 1% T-2 Rnc55H6041Fm Re5 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details