Vishay Intertechnology, Inc. RES 599 OHM 1/8W .1% AXIAL RNC55H5990BSB14

Description
RES 599ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 599ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 599 OHM 1/8W .1% AXIAL - RNC55H5990BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 599 OHM 1/8W .1% AXIAL
RNC55H5990BSB14
RES 599 OHM 1/8W .1% AXIAL RNC55H5990BSB14
RES 599ohm 1/8W .1% AXIAL

RES 599ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5990BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5990BSB14-ND
Through Hole Resistors RNC55H5990BSB14-ND
599 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

599 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5990BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5990BSB14
Through Hole Resistors RNC55H5990BSB14
RES 599 OHM 1/8W .1% AXIAL

RES 599 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5990BSB14 RNC55H5990BSB14-ND RNC55H5990BSB14
Product Name RES 599 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 599 ohms 599 ohms 599 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers