Vishay Intertechnology, Inc. RES 593 OHM 1/8W 1% AXIAL RNC55H5930FRB14

Description
RES 593ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 593ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 593 OHM 1/8W 1% AXIAL - RNC55H5930FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 593 OHM 1/8W 1% AXIAL
RNC55H5930FRB14
RES 593 OHM 1/8W 1% AXIAL RNC55H5930FRB14
RES 593ohm 1/8W 1% AXIAL

RES 593ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5930FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5930FRB14-ND
Through Hole Resistors RNC55H5930FRB14-ND
593 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

593 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5930FRB14 RNC55H5930FRB14-ND
Product Name RES 593 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 593 ohms 593 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details