Vishay Intertechnology, Inc. RES 590K OHM 1/8W 1% AXIAL RNC55H5903FSRE6

Description
RES 590Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/8W 1% AXIAL - RNC55H5903FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/8W 1% AXIAL
RNC55H5903FSRE6
RES 590K OHM 1/8W 1% AXIAL RNC55H5903FSRE6
RES 590Kohm 1/8W 1% AXIAL

RES 590Kohm 1/8W 1% AXIAL

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - RNC55H5903FSRE6
793320-RNC55H5903FSRE6
Through Hole Resistors - RNC55H5903FSRE6 793320-RNC55H5903FSRE6
Manufacturer: Vishay Dale Win Source Part Number: 793320-RNC55H5903FSR E6 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 590k Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-590KFI CECC 40101-004JY; RNC55H5903FSBSL ; RNC55H5903FSB14 ; RNC55H5903FSRE7 ; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793320-RNC55H5903FSRE6
Series: Military, MIL-PRF-55182/01, RNC55
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 590k
Composition: Metal Film
Number of Terminations: 2
Family Name: ERC
Categories: Resistors
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RC55Y-590KFI CECC 40101-004JY; RNC55H5903FSBSL ; RNC55H5903FSB14 ; RNC55H5903FSRE7 ;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole Resistors - RNC55H5903FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5903FSRE6-ND
Through Hole Resistors RNC55H5903FSRE6-ND
590 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
8W Resistor - 53-RNC55H5903FSRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 590K OHM 1/8W 1% AXIAL Product overview: RNC55H5903FSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H5903FSRE6 can be used for catalog matching and distributor lookup.

RES 590K OHM 1/8W 1% AXIAL Product overview: RNC55H5903FSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H5903FSRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55H5903FSRE6 793320-RNC55H5903FSRE6 RNC55H5903FSRE6-ND 53-RNC55H5903FSRE6
Product Name RES 590K OHM 1/8W 1% AXIAL Through Hole Resistors - RNC55H5903FSRE6 Through Hole Resistors 8W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 590000 ohms 590000 ohms 590000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers